EN
  • EN
  • DE

RI-TMS3705ADR

Part No RI-TMS3705ADR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID BASE STATION LF 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Reader
Frequency 134.2kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 1110728-RI-TMS3705ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RI-TMS3705ADR CAD Model

Description

The RI-TMS3705ADR is a highly integrated device from Texas Instruments, designed to serve as a base station for TI's low-frequency transponder products. This robust component is part of TI's RFID (Radio-Frequency Identification) product line, and it is specifically engineered to provide power and data exchange with passive transponder ICs operating at 134.2 kHz, which is a common frequency for animal identification and access control applications.

Key Features

  • Frequency: Operates at a carrier frequency of 134.2 kHz, which is ideal for a variety of RFID applications.
  • Power Supply: Supports a wide range of supply voltages from 4.5V to 5.5V, making it versatile for different system requirements.
  • Modulation: Features ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation schemes to ensure reliable data transmission.
  • Demodulator: Includes an integrated adaptive PLL demodulator for high performance and low bit error rates.
  • Interfaces: Offers a simple and convenient interface for microcontrollers with minimal external components needed.

Applications

The RI-TMS3705ADR is widely used in a variety of applications where RFID technology is beneficial. Common use cases include:

  • Animal identification systems
  • Access control systems
  • Asset tracking solutions
  • Waste management systems

Design and Integration

Engineered for ease of design and integration, the RI-TMS3705ADR is available in an SOIC-16 package, which provides a compact footprint suitable for space-constrained applications. Its design is optimized for low power consumption, enhancing battery life in portable systems. Additionally, Texas Instruments offers application notes and design resources to facilitate the integration of the RI-TMS3705ADR into your RFID systems.

Quality and Reliability

As with all Texas Instruments products, the RI-TMS3705ADR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. It is a testament to TI's commitment to providing innovative, robust, and reliable solutions for the electronics industry.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Lowest to $1.3435
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess