EN
  • EN
  • DE

MCP1824T-1802E/OT

Part No MCP1824T-1802E/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.32V @ 300mA
Output Current 300mA
Operating Supply Current 220μA
PSRR 55dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074921-MCP1824T-1802E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1824T-1802E/OT CAD Model

Description

MCP1824T-1802E/OT - Microchip Technology

The MCP1824T-1802E/OT is a highly efficient, low dropout voltage regulator (LDO) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO is capable of delivering up to 300 mA of continuous current while maintaining a low dropout voltage, making it ideal for battery-operated devices where extended battery life is crucial.

This particular model has a fixed output voltage of 1.8V, which is a common voltage level for powering digital circuits. The 'T' in the part number indicates a tiny SOT-23 package, which is suitable for space-constrained applications. The 'OT' suffix specifies the tape and reel packaging option, which is often used for automated manufacturing processes.

Key Features:

  • Output Voltage: Fixed 1.8V, suitable for a variety of low-voltage electronics.
  • High Output Current: Can deliver up to 300 mA, making it suitable for a range of applications including microcontrollers and analog devices.
  • Low Dropout Voltage: Helps in maximizing battery life for portable devices by allowing operation closer to the battery's end-of-life voltage.
  • Stable with Ceramic Output Capacitors: Offers stability with low-cost, space-saving ceramic capacitors, reducing the overall design footprint and cost.
  • Short-Circuit Protection: Enhances safety and reliability by protecting the regulator and the downstream circuitry from damage due to short circuits.
  • Thermal Shutdown: Provides additional protection by shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Low Quiescent Current: Reduces idle power consumption, which is beneficial for battery-powered applications.

The MCP1824T-1802E/OT is a versatile component that can be used in a variety of applications ranging from mobile phones to personal digital assistants (PDAs), and from digital cameras to other portable devices where efficient power management is essential. Its small footprint and robust feature set make it a reliable choice for designers looking to optimize power usage without sacrificing performance.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9642 $53.0310
130+ $0.7912 $102.8560
200+ $0.7664 $153.2800
270+ $0.7417 $200.2590
350+ $0.7170 $250.9500
470+ $0.6428 $302.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess