EN
  • EN
  • DE

MCP1824T-ADJE/DC

Part No MCP1824T-ADJE/DC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 300MA SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-223-6
Case / Package SOT-223-5
Family Name MCP1824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1824T-ADJE/DCTR, MCP1824TADJEDC, MCP1824T-ADJE/DCCT, MCP1824T-ADJE/DCDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884117-MCP1824T-ADJE/DC
Ultra Librarian 3D Model Ultra Librarian MCP1824T-ADJE/DC CAD Model

Description

Microchip Technology MCP1824T-ADJE/DC Low Dropout Voltage Regulator

The MCP1824T-ADJE/DC is a high-performance, adjustable Low Dropout (LDO) voltage regulator from Microchip Technology, designed to provide a regulated output from an unregulated input source. This component is particularly suitable for battery-powered devices, microcontroller systems, and any application that requires a stable voltage supply with low dropout characteristics.

Key Features:

  • Adjustable Output Voltage: The output voltage of the MCP1824T-ADJE/DC can be adjusted to the required level using external resistors, providing flexibility for various design requirements.
  • Low Dropout Voltage: With its low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, which is essential for maximizing battery life in portable applications.
  • High Output Current: Capable of delivering up to 150 mA of output current, it is suitable for a wide range of applications that require a moderate amount of power.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable performance and stability for sensitive electronic circuits.
  • Thermal Protection: The built-in thermal protection feature helps to prevent the device from overheating, enhancing its reliability and longevity.
  • Low Quiescent Current: The MCP1824T-ADJE/DC boasts a low quiescent current, which is beneficial for reducing power consumption when the device is in idle mode.
  • Short-Circuit Protection: It includes short-circuit protection, safeguarding the regulator and connected components from potential damage due to overcurrent conditions.

Applications:

The MCP1824T-ADJE/DC is an ideal choice for a variety of electronic applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for PDAs, GPS units, and more

With its combination of features such as adjustability, low dropout voltage, and high output current, the MCP1824T-ADJE/DC from Microchip Technology is a versatile and reliable solution for your voltage regulation needs. Its compact SOT-223 package makes it an excellent choice for space-constrained applications, ensuring efficient power management in a small footprint.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess