EN
  • EN
  • DE

MCP1827S-1202E/EB

Part No MCP1827S-1202E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1.5A 3DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 3-DDPAK
Win Source Part Number 1074960-MCP1827S-1202E/EB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827S-1202E/EB CAD Model

Description

Product Overview: MCP1827S-1202E/EB - Microchip Technology

The MCP1827S-1202E/EB is a high-performance linear voltage regulator from Microchip Technology, offering a low dropout voltage and high current output in a compact surface-mount package. This device is designed to deliver up to 1.5A of continuous current with an input voltage range from 2.3V to 6.0V, making it an ideal solution for a variety of applications that require stable and reliable power supply.

Key Features:

  • High Current Output: Capable of delivering up to 1.5A of continuous current, which is suitable for powering demanding applications.
  • Low Dropout Voltage: The MCP1827S-1202E/EB provides a low dropout voltage, which enhances efficiency and allows operation close to the input voltage.
  • Wide Input Voltage Range: With an operating range from 2.3V to 6.0V, this voltage regulator can accommodate a variety of power sources.
  • Stable Output Voltage: The fixed output voltage of 1.2V ensures a stable power supply for sensitive electronic components.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the reliability and longevity of both the regulator and the system it powers.
  • Low Power Consumption: The device offers low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Package: Available in a space-saving, surface-mountable 3-pin SOT-223 package, which is ideal for compact designs.

Applications:

The MCP1827S-1202E/EB voltage regulator is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Portable and Battery-Powered Equipment
  • Microcontroller Power Supplies
  • Networking Systems
  • Peripheral Devices

With its robust design and reliable performance, the MCP1827S-1202E/EB from Microchip Technology is an excellent choice for engineers and designers looking to build efficient and durable power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7988 $52.7868
26+ $3.9375 $102.3750
40+ $3.8144 $152.5760
55+ $3.6914 $203.0270
71+ $3.5683 $253.3493
94+ $3.1992 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess