EN
  • EN
  • DE

AD8692ARMZAPA

Part No AD8692ARMZAPA
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043256-AD8692ARMZAPA
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8692ARMZAPA CAD Model

Description

The AD8692ARMZAPA is a dual, precision operational amplifier from Analog Devices (ADI). It belongs to the AD869x family, which is known for its low noise, low input bias current, and rail-to-rail input and output capabilities. This dual amplifier is designed for applications requiring high accuracy and precision in a compact form factor.

Applications:

  • Precision instrumentation
  • Medical devices
  • Sensor signal conditioning
  • Automotive systems
  • Industrial control systems
  • Audio amplification
  • Data acquisition systems

Features:

  • Dual amplifier: Provides two amplifiers in a single package, saving board space.
  • Low offset voltage: Ensures high accuracy in signal amplification.
  • Low input bias current: Minimizes errors due to source impedance.
  • Rail-to-rail input and output: Maximizes the dynamic range of the signal.
  • Single-supply operation: Simplifies power supply requirements.
  • Low noise: Provides clean signal amplification.
  • Wide bandwidth: Supports a broad range of signal frequencies.
  • Stable with capacitive loads: Offers design flexibility.

Benefits:

  • High Accuracy: The low offset voltage and input bias current ensure accurate signal amplification, which is essential for precision measurement applications.
  • Space Saving: The dual amplifier configuration reduces the number of components required, saving board space and cost.
  • Wide Dynamic Range: Rail-to-rail operation maximizes the usable signal range, improving the signal-to-noise ratio.
  • Simplified Design: Single-supply operation and stability with capacitive loads simplify circuit design and reduce component count.
  • Improved Performance: Low noise characteristics enhance the overall system performance by minimizing unwanted signal interference.
  • Versatile Applications: Suitable for a wide range of applications, providing a single solution for various design needs.

Additional Details:

The AD8692ARMZAPA is available in a small surface-mount package, making it suitable for compact designs. It operates over an extended temperature range, ensuring reliable performance in harsh environments. The amplifier is designed to provide stable and accurate performance over a wide range of operating conditions. Specific details regarding voltage gain, supply voltage range, and temperature specifications can be found in the product datasheet.

You May Also Be Interested in

Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess