EN
  • EN
  • DE

MCP19035T-BAAAE/MF

Part No MCP19035T-BAAAE/MF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-DFN (3x3)
Win Source Part Number 1074969-MCP19035T-BAAAE/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP19035T-BAAAE/MF CAD Model

Description

Microchip Technology MCP19035T-BAAAE/MF Product Overview

The MCP19035T-BAAAE/MF is a high-performance, digitally-enhanced PWM controller from Microchip Technology, designed to cater to a wide range of power conversion applications. This versatile controller integrates advanced features to optimize system performance, improve energy efficiency, and offer flexibility in design for power supply engineers.

Key Features

  • Wide Input Voltage Range: The MCP19035T-BAAAE/MF is capable of handling a broad range of input voltages, making it suitable for various applications from consumer electronics to industrial systems.
  • High-Speed Operation: With its fast response times and high-frequency operation, this controller supports efficient power conversion, reducing the size of passive components and enabling compact power supply designs.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Digital Programmability: Users can take advantage of digital programmability to fine-tune system parameters, ensuring optimal performance tailored to specific application requirements.
  • Protection Features: The MCP19035T-BAAAE/MF comes with a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the reliability and safety of the end application.

Applications

This PWM controller is ideal for a diverse array of applications, including:

  • DC-DC Converters
  • Power Supplies for Networking and Telecommunication Devices
  • LED Lighting Systems
  • Battery Chargers
  • Point of Load (POL) Modules

Package and Availability

The MCP19035T-BAAAE/MF is available in a compact 16-pin QFN package, offering a space-saving solution for modern electronic devices. Its small footprint, combined with the high level of integration, makes it an excellent choice for designs where board space is at a premium.

As part of Microchip Technology's commitment to providing long-term support and supply chain stability, the MCP19035T-BAAAE/MF is backed by Microchip's customer-driven obsolescence practice, ensuring availability for the lifecycle of your product.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess