EN
  • EN
  • DE

MCP19117T-E/MQ

Part No MCP19117T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CTLR SYNC LOW SIDE 28QFN / Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching 31.25kHz ~ 2MHz
Duty Cycle (Max) -
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I²C
Control Features EN
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP19117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354683-MCP19117T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19117T-E/MQ CAD Model

Description

Introducing the MCP19117T-E/MQ from Microchip Technology

The MCP19117T-E/MQ is a highly versatile and advanced mixed-signal controller from Microchip Technology, designed to cater to a wide range of power conversion and management applications. This innovative device integrates an analog-based Pulse-Width Modulation (PWM) controller with a fully programmable, 8-bit microcontroller, offering engineers a flexible solution for their power supply designs.

Key Features:

  • Integrated Microcontroller: The 8-bit PIC microcontroller is fully programmable, allowing designers to tailor the device to specific application needs. This integration simplifies the design process by combining analog and digital control in a single chip.
  • High-Frequency PWM: The MCP19117T-E/MQ supports high-frequency PWM operation, which is essential for reducing the size of passive components and improving power supply efficiency.
  • Advanced Analog Features: The device boasts high-performance analog features, including an onboard 10-bit Analog-to-Digital Converter (ADC), error amplifiers, and a precision reference voltage, enabling precise control and feedback for various power management tasks.
  • Configurable Output: The output stage of the MCP19117T-E/MQ can be configured for different topologies such as buck, boost, or flyback converters, providing a versatile platform for designing a wide range of power supplies.
  • Communication Interface: With its I2C communication interface, the MCP19117T-E/MQ can easily communicate with other devices in the system, facilitating monitoring and control of the power supply.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions.

Applications:

The MCP19117T-E/MQ is ideal for applications that require a compact, efficient, and flexible power management solution. It is well-suited for use in:

  • DC/DC Converters
  • Battery Chargers
  • LED Lighting
  • Power Supplies for Consumer Electronics
  • Automotive and Industrial Power Systems

With its advanced features and programmable nature, the MCP19117T-E/MQ from Microchip Technology stands as a powerful component for designers looking to push the boundaries of power management and conversion in their next project.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1550 $64.3950
20+ $5.8709 $117.4180
31+ $5.6874 $176.3094
42+ $5.5040 $231.1680
55+ $5.3204 $292.6220
73+ $4.7701 $348.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess