EN
  • EN
  • DE

MCP2021AT-500E/SNVAO

Part No MCP2021AT-500E/SNVAO
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 225748-MCP2021AT-500E/SNVAO
Popularity Low
Supply and Demand Status Balance
Package Tube
Product Status Obsolete
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Data Rate 20kBaud
Voltage - Supply 6V ~ 18V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian MCP2021AT-500E/SNVAO CAD Model

Description

The MCP2021AT-500E/SNVAO is a highly integrated LIN (Local Interconnect Network) transceiver designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This device is tailored for automotive and industrial applications that require a robust communication interface for networking. The MCP2021AT-500E/SNVAO facilitates reliable data transmission between microcontrollers and devices connected through the LIN bus, a cost-effective, single-wire network suitable for low-speed in-vehicle networks.

Key Features:

  • Compliance: Compliant with LIN Bus Specification 2.0, 2.1, and SAE J2602, ensuring compatibility with a wide range of LIN network designs.
  • Operating Voltage: Supports a broad operating voltage range from 5.0V to 27V, ideal for automotive environments where voltage levels can fluctuate.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.
  • Low-Power Mode: Features a low-power sleep mode with wake-up capability, which helps to reduce power consumption when the network is inactive.
  • Robust Protection: Equipped with protection features such as thermal shutdown, short-circuit protection, and battery voltage surge protection, enhancing the device's reliability and longevity.
  • Small Footprint: Available in a small 8-pin SOIC package, the MCP2021AT-500E/SNVAO is ideal for applications with limited space.

Applications:

The MCP2021AT-500E/SNVAO is perfect for a range of applications that require a dependable and low-cost communication network. Its primary use cases include automotive networks, such as body control modules, sensors, and actuators, as well as industrial control systems where a LIN interface is needed for sensor and actuator communication.

Conclusion:

With its adherence to industry standards, wide operating voltage, and robust protection features, the MCP2021AT-500E/SNVAO from Microchip Technology is a top choice for designers looking to implement a LIN network interface. Its capabilities ensure a reliable and efficient communication link, which is vital in the increasingly complex and interconnected systems found in automotive and industrial environments.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $0.9506

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0074 $150.3700
69+ $2.9104 $200.8176
89+ $2.8134 $250.3926
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,440 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess