EN
  • EN
  • DE

MCP2036-I/SL

Part No MCP2036-I/SL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SENSOR INTERFACE 14SOIC / Sensor Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Sensor Interface
Applications Analog I/O
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2036
Standard Package 57 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884137-MCP2036-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2036-I/SL CAD Model

Description

Microchip Technology's MCP2036-I/SL Inductive Touch Sensor

The MCP2036-I/SL is a high-performance, inductive touch sensor IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of touch and input sensing integrated circuits, renowned for their reliability and ease of integration into a variety of applications.

The MCP2036-I/SL operates by detecting changes in the inductance of a sensing coil, which can be triggered by the proximity or touch of a metallic object. This makes it an ideal solution for implementing touch-sensitive input controls without the need for physical buttons, enhancing the durability and aesthetics of the product design.

Featuring a wide operating voltage range of 2.0V to 5.5V, the MCP2036-I/SL is versatile and suitable for battery-operated devices, as well as those connected to a power supply. Its low power consumption makes it an excellent choice for portable and power-sensitive applications.

The device is offered in a compact 14-pin SOIC package, designated by the 'SL' suffix, ensuring a minimal footprint on the PCB and ease of integration into space-constrained designs. The MCP2036-I/SL also supports a variety of coil configurations, allowing designers to tailor the sensor to their specific needs and achieve optimal performance.

Other notable features of the MCP2036-I/SL include its robust immunity to electromagnetic interference (EMI) and a wide temperature range operation, making it reliable in harsh environments. Additionally, it is equipped with an automatic calibration feature, which ensures consistent performance over time and under varying environmental conditions.

Developers can take advantage of Microchip's comprehensive support and development tools, including reference designs and easy-to-use software libraries, to accelerate the design process and bring products to market more quickly.

In summary, the MCP2036-I/SL from Microchip Technology is an advanced, low-power inductive touch sensor IC that offers designers flexibility, reliability, and ease of use for creating intuitive user interfaces in a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Lowest to $9.8383
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4749 $51.6215
85+ $1.2102 $102.8670
130+ $1.1724 $152.4120
180+ $1.1345 $204.2100
230+ $1.0967 $252.2410
310+ $0.9833 $304.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess