EN
  • EN
  • DE
  • IT

MCP2120-I/P

Part No MCP2120-I/P
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER/DECODR INFRARED 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 208197-MCP2120-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2120-I/P CAD Model

Description

Microchip Technology's MCP2120-I/P Infrared Encoder/Decoder

The MCP2120-I/P is a versatile and compact infrared encoder/decoder device from Microchip Technology, designed to provide a simple, efficient way to implement IrDA standard wireless connectivity. Encapsulated in a PDIP-18 package, this integrated circuit is perfect for applications requiring low-power infrared data communication.

The MCP2120-I/P operates as a serial-to-infrared (IrDA) encoder/decoder, interfacing with a standard UART serial port to modulate and demodulate infrared signals. This functionality is crucial for devices that need to communicate wirelessly over short distances, such as remote controls, medical devices, and personal digital assistants.

With its support for the IrDA physical layer specification, the MCP2120-I/P can achieve data rates up to 115.2 kbps, making it suitable for a variety of data transmission applications. The device includes a baud rate generator, which provides additional flexibility in setting up the communication speed according to the requirements of the specific application.

One of the key features of the MCP2120-I/P is its low power consumption, which is essential for battery-powered devices. This characteristic ensures that the product can be used in portable applications without significantly impacting the overall battery life. Additionally, the MCP2120-I/P offers a wide operating voltage range from 2.7V to 5.5V, accommodating various power supply conditions.

The MCP2120-I/P is also equipped with an internal 16x clock output, which can be used to drive the external infrared transceiver, simplifying the design and reducing the number of external components required. This makes the MCP2120-I/P an ideal choice for designers looking to minimize the footprint and complexity of their wireless communication modules.

In summary, the MCP2120-I/P from Microchip Technology is a reliable and efficient solution for adding infrared wireless connectivity to a wide range of electronic devices. Its ease of integration, low power consumption, and flexibility in data rate configuration make it a popular choice for engineers and designers in various industries.

You May Also Be Interested in

Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.8802
NXP / Nexperia
IC HD RADIO PROCESSOR 144HLQFP / IC
Lowest to $29.2470
Renesas Electronics America
IC DECOD VIDEO NTSC/PAL 80TQFP / Video Decoder IC LCD TV/Monitor 80-TQFP (12x12)
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.9780
Renesas Electronics America
IC AUDIO VIDEO DECODER 100LQFP / Audio, Video Decoder IC DVR 100-LQFP (12x12)
Lowest to $25.3941
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.6194
Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $92.1225
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5828
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.6836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9692 $50.4764
42+ $2.4362 $102.3204
64+ $2.3601 $151.0464
88+ $2.2840 $200.9920
114+ $2.2078 $251.6892
152+ $1.9795 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess