EN
  • EN
  • DE
  • IT

MCP2120-I/SL

Part No MCP2120-I/SL
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODR/DECODR 2.5V IR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 083904-MCP2120-I/SL
Family Name MCP2120
Introduction Date May 29, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2120-I/SL CAD Model

Description

Microchip Technology's MCP2120-I/SL: A Versatile IRDA Standard Encoder/Decoder

The MCP2120-I/SL is a highly integrated Encoder/Decoder (ENDEC) from Microchip Technology, designed to offer a simple and efficient way to implement the physical layer protocol as defined by the Infrared Data Association (IrDA). This compact device is housed in an SOIC-14 package, making it suitable for space-constrained applications where reliable infrared communication is required.

As part of Microchip's renowned line of communication products, the MCP2120-I/SL operates in the 2.4V to 5.5V voltage range, ensuring compatibility with a variety of microcontrollers and digital systems. It has been engineered to interface with standard UARTs to facilitate the conversion of UART data streams into IrDA-compliant infrared data and vice versa. This feature allows for seamless integration into existing designs, reducing development time and complexity.

The MCP2120-I/SL supports IrDA speeds up to 115.2 kbps, making it suitable for applications that require moderate data transfer rates without sacrificing power efficiency. Its built-in features, such as the programmable baud rate generator and low-power shutdown mode, contribute to its versatility and make it an excellent choice for battery-operated devices.

Moreover, the device includes a built-in 3/16 bit encoder/decoder as per the IrDA specification. This ensures the MCP2120-I/SL can handle the necessary pulse shaping and timing required for infrared communication, thus offloading these tasks from the host processor. The product also offers a carrier frequency of 38kHz, which is the standard for most consumer IR devices, enhancing its interoperability.

With its industrial temperature range of -40°C to +85°C, the MCP2120-I/SL is robust enough to operate in harsh environments, making it suitable for a wide array of applications, including laptops, printers, PDAs, and other mobile devices where wireless infrared communication is advantageous.

For developers looking to implement IrDA functionality with minimal hassle, the MCP2120-I/SL from Microchip Technology stands as a reliable and cost-effective solution that ensures compliance with the IrDA physical layer standards while providing the flexibility needed for diverse application requirements.

You May Also Be Interested in

Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6093
Renesas Electronics America
IC DECOD VIDEO NTSC/PAL/SECAM / NTSC/PAL/SECAM Video Decoder IC Cell Phone 44-LQFP
Lowest to $9.9581
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7498
Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.6078
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5828
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5999
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.8676
Renesas Electronics America
IC DECOD VIDEO NTSC/PAL 80TQFP / Video Decoder IC LCD TV/Monitor 80-TQFP (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4404 $51.2484
50+ $2.0024 $100.1200
78+ $1.9398 $151.3044
107+ $1.8772 $200.8604
138+ $1.8147 $250.4286
185+ $1.6269 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess