Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Infrared Encoder/Decoder IC Data-Logging, Data Exchange 8-PDIP
Manufacturer Microchip Technology
Package Tube
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP2122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926631-MCP2122-E/P
Ultra Librarian 3D Model Ultra Librarian MCP2122-E/P CAD Model

Description

The MCP2122-E/P is a versatile and robust infrared (IrDA) transceiver module from Microchip Technology, designed to facilitate wireless communication in a wide range of applications. This device is compliant with the IrDA standard protocol, enabling it to interact seamlessly with other IrDA-compatible devices over short distances.

Key Features

  • IrDA Standard Compliance: The MCP2122-E/P adheres to the latest IrDA physical layer standards, ensuring reliable data exchange at speeds up to 115.2 kbps.
  • Integrated Encoder/Decoder: It features a built-in encoder and decoder for the IrDA standard bit stream, which minimizes the processing overhead for the host microcontroller.
  • Low Power Consumption: Designed with power efficiency in mind, this module operates on a low supply current, making it ideal for battery-powered applications.
  • UART Interface: The device includes a UART interface for easy integration with microcontrollers, allowing for straightforward serial communication.
  • Flexible Voltage Range: It operates over a wide voltage range, accommodating various system power supplies and ensuring compatibility with a multitude of microcontroller logic levels.
  • Compact DIP Package: The MCP2122-E/P comes in a DIP (Dual In-line Package), which is suitable for breadboard prototyping and easy to solder on a printed circuit board for permanent installations.

Applications

The MCP2122-E/P is ideal for applications that require short-range, line-of-sight wireless communication. Typical applications include:

  • Wireless data logging and telemetry
  • Consumer electronics such as TV remote controls and wireless keyboards
  • Medical devices for patient monitoring
  • Point-of-sale devices and printers
  • Industrial controls and automation systems

Summary

In summary, the Microchip Technology MCP2122-E/P is a feature-rich infrared communication solution offering low power consumption, high-speed data transfer, and ease of integration. Its compatibility with the IrDA standard and a wide operating voltage range make it a flexible choice for designers looking to implement infrared wireless communication in their projects.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557
Texas Instruments
STANDALONE IrDAE ENCODER AND DECODER
Lowest to €2.0694
ECAD model for TIR1000IPW
Rohm Semiconductor
IrDA SIR Encoder/Decoder 20-Pin VQFN T/R / IC CTLR ENCODER/DECODER 20VQFN
Lowest to €2.2367
ECAD model for BU92001KN-E2
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to €30.5225
ECAD model for TVP5158IPNPQ1
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
ECAD model for SAA7105E/V1/S1,557
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
ECAD model for STA016AP
Texas Instruments
Ultralow-Power NTSC/PAL/SECAM Video Decoder
Lowest to €3.5601
ECAD model for TVP5150AM1PBSG4
Rohm Semiconductor
IC ENCOD COLOR TV SIG SOP24 TR
Lowest to €1.2727
ECAD model for BH7236AF-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BH7236F-E2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €13.2637 €66.3185
11+ €10.8826 €119.7084
17+ €10.5430 €179.2317
24+ €10.2024 €244.8579
30+ €9.8630 €295.8889
40+ €8.8421 €353.6832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,550 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention