EN
  • EN
  • DE
  • IT

MCP23017T-E/ML

Part No MCP23017T-E/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Serial Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 1.7MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1221013-MCP23017T-E/ML
Manufacturer Homepage www.microchip.com
Family Name MCP23017
Introduction Date June 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23017T-E/ML CAD Model

Description

Microchip Technology's MCP23017T-E/ML I/O Expander

The MCP23017T-E/ML is a robust 16-bit input/output (I/O) expander from Microchip Technology that provides an easy way to add additional I/O ports to a microcontroller or microprocessor-based system. With its I2C interface, this device allows for seamless communication and I/O expansion over a simple two-wire serial connection, making it an ideal solution for applications where board space is at a premium and additional GPIOs are required.

The MCP23017T-E/ML operates over a wide voltage range of 1.8V to 5.5V, ensuring compatibility with both low-voltage and standard 5V logic levels. This makes it suitable for interfacing with a broad range of devices in various applications, from consumer electronics to industrial control systems.

This I/O expander comes in a 28-lead QFN package, offering a compact footprint that is beneficial for space-constrained designs. It features 16 I/O ports that can be individually configured as either inputs or outputs, providing the designer with flexibility in controlling various peripherals or capturing input signals.

Additionally, the MCP23017T-E/ML supports interrupt-on-change functionality, which can be configured for either input pins or for the entire port. This feature allows the host microcontroller to be notified of any input state changes without the need to continuously poll the I/O expander, thus reducing the overall system power consumption and freeing up processor bandwidth for other tasks.

The device also includes high-level features such as internal pull-up resistors, input polarity inversion, and register banking, which simplify software development and integration. With its robust set of features and capabilities, the MCP23017T-E/ML is a versatile component that addresses the need for additional I/Os in a wide array of electronic designs.

Whether you're designing a complex human interface, expanding the capabilities of a microcontroller-based project, or simply needing more I/O pins for your design, the MCP23017T-E/ML from Microchip Technology offers a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6079 $56.2765
80+ $1.3193 $105.5440
120+ $1.2781 $153.3720
165+ $1.2369 $204.0885
210+ $1.1957 $251.0970
280+ $1.0720 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess