EN
  • EN
  • DE

MCP23S08-E/P

Part No MCP23S08-E/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 8B 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 8 SPI 10 MHz 18-PDIP
Manufacturer Microchip Technology
Package Tube
Number of I/O 8
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name MCP23S08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP23S08-E/P-NDR, MCP23S08EP
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884146-MCP23S08-E/P
Ultra Librarian 3D Model Ultra Librarian MCP23S08-E/P CAD Model

Description

Microchip Technology MCP23S08-E/P Product Overview

The MCP23S08-E/P from Microchip Technology is a versatile 8-bit I/O expander with serial interface that provides an easy way to add additional I/O to any SPI-compatible microcontroller. This component is particularly useful in applications where I/O pins are limited and more inputs or outputs are necessary. It operates over a wide voltage range, making it suitable for a diverse array of applications, from industrial systems to consumer electronics.

Key Features

  • Interface Type: The MCP23S08-E/P uses the Serial Peripheral Interface (SPI) for communication, which allows for high-speed data transfer between the expander and the host controller.
  • Number of I/Os: It offers 8 I/O pins that can be individually configured as either inputs or outputs, providing flexibility for various application requirements.
  • Operating Voltage: The device supports an operating voltage range from 2.7V to 5.5V, accommodating both 3.3V and 5V logic levels, which is ideal for interfacing with a wide range of microcontrollers and systems.
  • Additional Features: It includes features such as internal pull-up resistors, input polarity inversion, and interrupt-on-change functionality, which add to its versatility and ease of use.
  • Packaging: The MCP23S08-E/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting on printed circuit boards.

Applications

With its robust feature set, the MCP23S08-E/P can be used in a broad spectrum of applications, including but not limited to:

  • Expanding I/O capabilities in microcontroller-based systems
  • Industrial control systems
  • Home automation
  • Robotics
  • Automotive electronics

Conclusion

In conclusion, the MCP23S08-E/P from Microchip Technology is a highly flexible I/O expander that is an excellent choice for designers looking to increase the I/O capabilities of their SPI-compatible microcontroller systems without incurring the cost and complexity of upgrading to a larger microcontroller. Its wide voltage range and feature-rich design make it an indispensable component for a multitude of electronic projects and commercial products.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4026 $70.2078
7+ $19.2030 $134.4210
10+ $18.6024 $186.0240
13+ $18.0018 $234.0234
17+ $17.4024 $295.8408
23+ $15.6017 $358.8391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess