EN
  • EN
  • DE

MCP23S08-E/SO

Part No MCP23S08-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 10MHZ SPI 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Number of I/O 8
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number MCP23S08
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843477-MCP23S08-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23S08-E/SO CAD Model

Description

Microchip Technology's MCP23S08-E/SO SPI I/O Expander

The MCP23S08-E/SO is a robust 8-bit input/output (I/O) expander from Microchip Technology, designed to provide additional I/O capabilities to microcontrollers over the Serial Peripheral Interface (SPI). Packaged in a convenient SOIC-18 (Small Outline Integrated Circuit) form factor, this device is particularly useful in applications where I/O pins on the microcontroller are limited and additional inputs or outputs are needed.

With the MCP23S08-E/SO, users can interface with a variety of digital devices, such as sensors, LEDs, and switches, expanding the functional possibilities of their projects. It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels and ensuring compatibility with a broad range of microcontrollers and digital systems.

The device features 8 I/O ports that can be individually configured as an input or output, providing the flexibility to adapt to various application requirements. Each port can also be configured with internal pull-up resistors, and the I/Os have high current sink/source capability, which is essential for driving LEDs or other high-current devices.

To enhance system robustness, the MCP23S08-E/SO includes built-in features such as input polarity inversion, which allows users to adjust the logic levels without altering the connected circuitry. Additionally, the device supports interrupt-on-change functionality, enabling it to notify the host microcontroller of input state changes without the need for continuous polling. This can significantly reduce the power consumption of the system, making it well-suited for battery-operated devices.

Integration with existing systems is simplified with hardware address pins that allow up to four MCP23S08-E/SO devices on the same SPI bus, providing up to 32 additional I/Os. This scalability is invaluable for complex projects that require a large number of I/Os without sacrificing precious board space.

In summary, the MCP23S08-E/SO from Microchip Technology is a versatile and reliable solution for expanding I/O capabilities in a wide range of electronic applications. Its easy integration, flexible I/O configuration, and power-saving features make it an excellent choice for designers looking to enhance their microcontroller-based systems.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess