EN
  • EN
  • DE

MCP23S18-E/MJ

Part No MCP23S18-E/MJ
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description 16-Bit I/O Expander with Open-Drain Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Number of I/O 16
Interface SPI
Interrupt Output Yes
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 1221022-MCP23S18-E/MJ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP23S18
Introduction Date September 29, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP23S18-E/MJ CAD Model

Description

Microchip Technology MCP23S18-E/MJ

The MCP23S18-E/MJ is a versatile 16-bit I/O expander from Microchip Technology, designed to provide additional input/output (I/O) capacity for microcontroller-based systems. Utilizing the high-speed SPI interface, this device allows users to interface with a wide range of digital signals, making it an ideal choice for applications where I/O pin expansion is needed without sacrificing performance.

Key Features:

  • Interface: The MCP23S18-E/MJ operates via a high-speed SPI interface, with a clock speed of up to 10 MHz, allowing for quick communication with the host controller.
  • 16-bit I/O Ports: This expander provides 16 additional I/O ports that can be individually configured as input or output, providing flexibility for a variety of applications.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller of changes on the input pins, which is useful for event-driven applications.
  • High-Temperature Operation: The device is capable of operating in a wide temperature range, making it suitable for industrial environments.
  • Multiple Addressing Options: Up to 8 devices can share the same SPI bus thanks to three hardware address pins, allowing for a possible expansion of up to 128 I/Os.

Applications:

The MCP23S18-E/MJ is highly versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Home automation
  • Robotics
  • Data acquisition systems
  • PLC systems

Package and Quality:

The MCP23S18-E/MJ comes in a robust MJ package, ensuring long-term reliability. Microchip Technology's commitment to quality means that this I/O expander is designed for optimal performance and durability.

Summary:

In summary, the MCP23S18-E/MJ from Microchip Technology is a powerful I/O expander that offers additional digital I/Os through an SPI interface. Its high-speed operation, configurability, and robust design make it an excellent choice for expanding the capabilities of microcontroller-based systems in a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6871 $51.6194
34+ $3.0253 $102.8602
52+ $2.9308 $152.4016
71+ $2.8362 $201.3702
92+ $2.7417 $252.2364
123+ $2.4581 $302.3463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,178 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess