EN
  • EN
  • DE

MCP3201T-CI/SN

Part No MCP3201T-CI/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8SOIC  /  12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number MCP3201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3201T-CI/SNCT,MCP3201T-CI/SN-ND,MCP3201TCISN,MCP3201T-CI/SNDKR,MCP3201T-CI/SNTR
Standard Package 3,300
Win Source Part Number 963143-MCP3201T-CI/SN
Ultra Librarian 3D Model Ultra Librarian MCP3201T-CI/SN CAD Model

Description

Microchip Technology MCP3201T-CI/SN

The MCP3201T-CI/SN is a high-performance, single-channel 12-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Microchip Technology. This compact and efficient device is designed to deliver precise digital data from analog inputs, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its 12-bit resolution, the MCP3201T-CI/SN offers fine detail in the analog to digital conversion process, ensuring that the digital representation of the input signal is as accurate as possible. This level of precision is essential for applications where the integrity of the signal is critical, such as in temperature sensing, medical equipment, and instrumentation.

One of the key features of this ADC is its use of the Serial Peripheral Interface (SPI) bus, which allows for high-speed communication with microcontrollers and other digital systems. The SPI bus is well-known for its simplicity and effectiveness in enabling synchronous serial data transfer. The MCP3201T-CI/SN's compatibility with SPI means it can easily be integrated into existing systems without the need for complex wiring or interface circuitry.

The device operates over a broad voltage range, from 2.7V to 5.5V, making it versatile for use in both low-voltage and standard digital systems. Additionally, its low-power consumption is a significant advantage for battery-operated devices, where power efficiency is paramount.

The MCP3201T-CI/SN is available in an 8-pin narrow SOIC (SN) package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, which Microchip Technology is known for. The device also features a -40°C to +85°C temperature range, ensuring stable operation under varying environmental conditions.

In summary, the MCP3201T-CI/SN ADC from Microchip Technology is a robust, high-resolution converter that offers excellent performance for a multitude of applications. Its SPI compatibility, wide voltage range, low power consumption, and compact form factor make it a versatile and reliable choice for designers and engineers looking to incorporate precise analog to digital conversion in their projects.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8015 $54.0450
70+ $1.4782 $103.4740
105+ $1.4320 $150.3600
145+ $1.3858 $200.9410
190+ $1.3396 $254.5240
250+ $1.2010 $300.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess