Microchip Technology MCP3202T-CI/ST Product Overview
The MCP3202T-CI/ST is a 12-bit Analog-to-Digital Converter (ADC) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This ADC is a part of their MCP3202 series, which is known for its high performance and reliability in a wide range of applications.
Key Features:
- Resolution: The MCP3202T-CI/ST offers a 12-bit resolution, providing precise digital representation of analog signals.
- Channels: It features two single-ended input channels, allowing it to handle multiple signals simultaneously.
- Sampling Rate: With a maximum sampling rate of 100 ksps (kilo samples per second), it is suitable for high-speed applications that require quick data acquisition.
- Interface: The device uses a simple, SPI-compatible serial interface which makes it easy to communicate with most microcontrollers.
- Supply Voltage: It operates on a single 2.7V to 5.5V power supply, making it versatile for various power environments.
- Package: The MCP3202T-CI/ST comes in a 14-pin TSSOP package, which is ideal for space-constrained applications.
Applications:
This ADC is well-suited for a range of applications, including:
- Data Acquisition Systems
- Battery-Powered Instruments
- Industrial Automation
- Medical Devices
- Consumer Electronics
Performance and Quality:
Microchip Technology is known for its commitment to quality and the MCP3202T-CI/ST is no exception. With its low power consumption and extended temperature range, this ADC is designed for demanding environments and critical applications where accuracy and stability are crucial.
For developers and engineers looking for a reliable and high-performing ADC solution, the MCP3202T-CI/ST from Microchip Technology is an excellent choice that combines functionality, efficiency, and ease of integration into any system.