EN
  • EN
  • DE

MCP3301T-CI/SN

Part No MCP3301T-CI/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features 13 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3301T-CI/SNCT, MCP3301T-CI/SN-NDR, MCP3301T-CI/SN-ND, MCP3301T-CI/SNTR, MCP3301TCI/SN, MCP3301T-CI/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884159-MCP3301T-CI/SN
Ultra Librarian 3D Model Ultra Librarian MCP3301T-CI/SN CAD Model

Description

Microchip Technology MCP3301T-CI/SN

The MCP3301T-CI/SN is a high-performance, 13-bit analog-to-digital converter (ADC) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision ADC is designed for applications requiring high accuracy and low power consumption, making it an excellent choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Resolution: The MCP3301T-CI/SN offers a 13-bit resolution with no missing codes, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: It features a fast sampling rate, allowing it to accurately capture rapid changes in the analog signal.
  • Interface: The device includes an SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying power supply design and reducing system power requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this ADC is ideal for battery-powered applications and portable devices.
  • Differential Input: Differential input capability enhances noise rejection and improves measurement accuracy in electrically noisy environments.
  • Extended Temperature Range: The MCP3301T-CI/SN is operational over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The MCP3301T-CI/SN ADC is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial control and monitoring
  • Automotive sensor interfaces
  • Battery-operated devices
  • Medical instrumentation

Product Packaging

This ADC is available in a 16-pin narrow SOIC package, designated by the 'SN' suffix in the product name, ensuring compact footprint and ease of PCB layout.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MCP3301T-CI/SN is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1829 $94.3658
3+ $38.7144 $116.1432
5+ $37.5052 $187.5260
7+ $36.2947 $254.0629
9+ $35.0854 $315.7686
12+ $31.4553 $377.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess