The MCP3561R-E/ST is a highly precise, single-channel analog-to-digital converter (ADC) from the renowned manufacturer Microchip Technology. This component is designed to provide exceptional accuracy and low-noise performance, making it an ideal choice for a wide range of applications, including industrial monitoring, medical instrumentation, and automated test equipment.
Key Features
- 24-Bit Resolution: The MCP3561R-E/ST offers high-resolution measurements, ensuring detailed and accurate data conversion from analog signals to digital form.
- Delta-Sigma (ΔΣ) Modulator: This ADC uses a delta-sigma modulator which provides high noise rejection and enables precise measurements even in the presence of signal interference.
- Programmable Data Rate: Users can select from multiple data rates to optimize the balance between speed and resolution to suit various application requirements.
- Internal Oscillator: The built-in oscillator simplifies the design by reducing the need for external components, saving space and cost.
- Low Power Consumption: Designed for efficiency, the MCP3561R-E/ST operates with low power, making it suitable for battery-powered and portable devices.
- Extended Temperature Range: This device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
- Small Form Factor: Housed in a TSSOP-20 package, the MCP3561R-E/ST is compact and suitable for space-constrained applications.
Applications
The versatility of the MCP3561R-E/ST allows it to be integrated into a multitude of applications. It is particularly well-suited for:
- Industrial Automation
- Precision Sensing Systems
- Medical Monitoring Devices
- Smart Energy Management
- Instrumentation
Technical Specifications
Parameter
Value
Resolution
24-bit
Interface Type
SPI
Supply Voltage
2.7V to 3.6V
Package / Case
TSSOP-20
Operating Temperature
-40°C to +125°C
With its robust feature set, the MCP3561R-E/ST from Microchip Technology stands out as a top choice for engineers and designers seeking a reliable and high-performance ADC solution.