EN
  • EN
  • DE

MCP3905A

Part No MCP3905A
Manufacturer Microchip Technology
Description Energy Metering ICs with Active Real Power Pulse Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221056-MCP3905A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3905A CAD Model

Description

The MCP3905A from Microchip Technology is a highly integrated, single-phase energy metering IC designed for effective electrical energy measurement in residential and industrial applications. It is a part of Microchip's portfolio of utility metering products that offer high accuracy and low-cost solutions for a wide range of metering applications.

Key Features

  • High Accuracy: The MCP3905A provides exceptional accuracy for energy metering, with a precision that meets the requirements of the IEC62053 standard for Class 0.5 meters.
  • Dual 16-bit Delta-Sigma ADCs: The device includes two analog-to-digital converters for simultaneous sampling of voltage and current signals, ensuring synchronous data acquisition for accurate energy calculations.
  • On-Chip Voltage Reference: An integrated precision voltage reference enhances the stability and accuracy of measurements, even under varying temperature conditions.
  • Energy Calculation Engine: The IC features an on-chip energy calculation engine that performs multiplication, calibration, and energy accumulation, simplifying the design of the metering system.
  • Tamper Detection: Built-in features for detecting tampering attempts, such as current reversal and cover opening, help to prevent energy theft and ensure the integrity of meter readings.
  • Flexible Power Supply Options: The MCP3905A operates over a wide supply voltage range, accommodating various power supply designs.

Applications

The MCP3905A is ideal for a variety of applications, including:

  • Residential energy meters
  • Smart energy monitoring systems
  • Industrial energy management
  • Sub-metering applications

Design Support

Microchip Technology provides extensive design support for the MCP3905A, including application notes, reference designs, and evaluation boards. This support helps designers to reduce development time and ensure a smooth integration of the MCP3905A into their metering solutions.

With its combination of high accuracy, integration, and support for advanced metering features, the MCP3905A is a compelling choice for designers looking to create efficient and reliable energy metering systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess