EN
  • EN
  • DE

MAX133EPL+

Part No MAX133EPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 20sps 3 3/4Digit BCD 40-Pin PDIP W / IC DMM CIRC 3 3/4 DIG 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785315-MAX133EPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX133
Introduction Date February 10, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX133EPL+ CAD Model

Description

The MAX133EPL+ is a state-of-the-art data acquisition system from Maxim Integrated, designed to provide high-precision analog-to-digital conversion in a compact and efficient package. This advanced product is tailored for applications requiring accurate data collection, such as industrial control systems, medical instrumentation, and scientific analysis devices.

Key Features

  • Integrated Multichannel System: The MAX133EPL+ incorporates multiple channels, allowing for simultaneous sampling and processing of different analog inputs, which significantly enhances the system's versatility and performance.
  • High Resolution: With its 12-bit resolution, this data acquisition system delivers detailed and precise measurements, ensuring that even the smallest variations in the analog signal are captured.
  • Low Power Consumption: Designed for energy efficiency, the MAX133EPL+ operates with minimal power requirements, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device supports a broad range of input voltages, accommodating various types of sensors and input signals without the need for additional signal conditioning hardware.
  • Easy Interface: The MAX133EPL+ features a simple and intuitive digital interface that can be easily connected to microcontrollers or other digital systems, facilitating seamless integration into existing designs.

Applications

The versatility of the MAX133EPL+ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Process Control and Automation
  • Medical Diagnostic Equipment
  • Environmental Monitoring Systems
  • Laboratory Instrumentation
  • Data Logging and Analysis

Technical Specifications

The MAX133EPL+ operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. The device is supplied in a 40-pin PDIP package, providing robust physical protection and ease of handling during the manufacturing process.

Conclusion

Overall, the MAX133EPL+ from Maxim Integrated is a powerful and reliable data acquisition solution that offers precision, efficiency, and ease of use for engineers and designers looking to enhance the performance of their systems. Its comprehensive feature set and robust design ensure that it can meet the demands of the most challenging applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess