EN
  • EN
  • DE

MCP3910A1-E/ML

Part No MCP3910A1-E/ML
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 2CH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features 2 x Single Phase Meter IC 20-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP3910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884167-MCP3910A1-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP3910A1-E/ML CAD Model

Description

Product Overview: MCP3910A1-E/ML

The MCP3910A1-E/ML is a highly integrated, analog front-end (AFE) device designed by Microchip Technology for high-precision, simultaneous sampling of multi-channel analog signals. It is particularly suitable for applications in energy metering, portable instrumentation, and industrial control systems where accurate signal acquisition is critical.

Key Features:

  • 24-Bit Resolution: This device boasts a 24-bit delta-sigma analog-to-digital converter (ADC) for each channel, ensuring high-resolution signal acquisition with low noise levels.
  • Dual-Channel: The MCP3910A1-E/ML is equipped with two independent ADC channels, allowing it to simultaneously sample two different signals, which is essential for polyphase metering applications.
  • Programmable Data Rate: Users can select a range of data rates to optimize the performance for various applications, with a maximum rate of 125 kSPS (kilo-samples per second).
  • Internal Voltage Reference: The integrated low-temperature drift voltage reference enhances the precision of the system and reduces the need for external components.
  • Digital Interface: It features a flexible serial peripheral interface (SPI) compatible with most microcontrollers, facilitating easy integration into system designs.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications:

  • Smart Energy Metering
  • Industrial and Instrumentation
  • Power Quality Monitoring
  • Portable Instrumentation

Package and Quality:

The MCP3910A1-E/ML is available in a 24-lead QFN (4x4 mm) package which is lead-free and RoHS compliant, ensuring adherence to environmental regulations. Microchip Technology's commitment to quality is reflected in the rigorous testing and qualification of their products, ensuring reliable performance in the field.

You May Also Be Interested in

Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7657 $61.5314
5+ $25.2437 $126.2185
8+ $24.4548 $195.6384
10+ $23.6660 $236.6600
13+ $22.8771 $297.4023
17+ $20.5105 $348.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess