EN
  • EN
  • DE

MCP3911A0T-E/SS

Part No MCP3911A0T-E/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 125KSPS 2CH 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 8.9mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 20-SSOP
Win Source Part Number 023078-MCP3911A0T-E/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3911A0T-E/SS CAD Model

Description

Microchip Technology MCP3911A0T-E/SS

The MCP3911A0T-E/SS is a highly integrated, high-precision analog front end (AFE) designed by Microchip Technology for energy metering, industrial, and commercial applications. This sophisticated component is capable of dual-channel analog-to-digital conversion, featuring 24-bit resolution that ensures accurate signal representation for critical measurements.

One of the standout features of this AFE is its ability to handle a wide range of signals, thanks to its programmable gain amplifiers (PGAs) and an impressive data rate of up to 125 ksps, which allows for fast signal processing and real-time analysis. The MCP3911A0T-E/SS operates over a single 3.0V to 3.6V power supply, making it energy-efficient and suitable for portable applications.

Designed with flexibility in mind, the MCP3911A0T-E/SS includes an internal voltage reference, phase delay compensation, and a modulator output block for each channel. These features help to simplify system design and reduce the need for external components, thus minimizing the overall footprint and cost of the end product.

Communication with microcontrollers or digital systems is made easy through its SPI-compatible serial interface, which supports both standard and advanced modes of operation. This ensures that the MCP3911A0T-E/SS can be seamlessly integrated into a wide range of system architectures.

For applications demanding high reliability, the MCP3911A0T-E/SS boasts an extended temperature range of -40°C to +125°C, ensuring consistent performance even in harsh environmental conditions. Moreover, the device is packaged in a 20-lead SSOP (Shrink Small Outline Package), which provides a compact solution while still offering easy handling and solderability for production environments.

In summary, the MCP3911A0T-E/SS from Microchip Technology is a versatile and precise AFE that offers a wealth of features for accurate data acquisition and conversion. Its robust design and communication capabilities make it an ideal choice for engineers looking to enhance the performance and efficiency of their metering and monitoring systems.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4515 $53.4180
28+ $3.6525 $102.2700
43+ $3.5384 $152.1512
59+ $3.4242 $202.0278
76+ $3.3101 $251.5676
102+ $2.9677 $302.7054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess