EN
  • EN
  • DE

MCP40D17T-502E/LT

Part No MCP40D17T-502E/LT
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5K 128TAPS SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 5k
Memory Type Volatile
Supply Voltage - Operating 1.8 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 155
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 058322-MCP40D17T-502E/LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP40D17T-502E/LT CAD Model

Description

Microchip Technology MCP40D17T-502E/LT Digital Potentiometer

The MCP40D17T-502E/LT is a high-performance digital potentiometer designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This digital potentiometer integrates state-of-the-art technology to offer exceptional precision and reliability for a wide array of applications, including calibration functions, adjustable power supplies, and analog signal processing.

This particular model of the MCP40D17T series comes in a compact, leadless TDFN package, making it ideal for space-constrained applications. With a resistance value of 5kΩ and a tolerance of ±20%, the device provides a fine level of control over the resistance adjustments in circuits. It features a 7-bit resolution, which allows for 128 resistive steps, granting designers the flexibility to achieve precise voltage or current adjustments.

The MCP40D17T-502E/LT operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with most common logic levels and making it suitable for both single-supply and dual-supply applications. The low temperature coefficient of 150 ppm/°C ensures minimal deviation in resistance values across a broad temperature range, enhancing the system's stability and performance in varying environmental conditions.

One of the key advantages of this digital potentiometer is its I2C interface, which enables easy communication with microcontrollers and other digital systems. This interface allows for simple adjustment of the resistance settings via software commands, providing a convenient alternative to mechanical potentiometers. Additionally, the MCP40D17T-502E/LT features non-volatile memory (EEPROM) to retain the wiper position even after power-off, ensuring that the device maintains the last programmed resistance value when power is restored.

Overall, the MCP40D17T-502E/LT from Microchip Technology is a versatile and reliable choice for designers looking to incorporate digital potentiometry into their projects. Its precision, programmability, and robust feature set make it an excellent solution for achieving accurate and repeatable analog control in electronic systems.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess