EN
  • EN
  • DE

M48T224-15MH5TR

Part No M48T224-15MH5TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306825-M48T224-15MH5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T224-15MH5TR CAD Model

Description

STMicroelectronics M48T224-15MH5TR Real-Time Clock

The M48T224-15MH5TR is a high-performance, integrated real-time clock (RTC) module from STMicroelectronics, designed to offer precision timekeeping and memory backup in a wide range of computing, industrial, and consumer applications. This RTC module is particularly well-suited for systems that require reliable timekeeping, even in the absence of power.

Encased in a 44-pin SOH (SOP) package, the M48T224-15MH5TR combines a 22-bit binary counter, which acts as the timekeeping element, with a quartz crystal that ensures a high degree of accuracy. The module is characterized by a 4.5V to 5.5V operating voltage and a temperature range of -40°C to +85°C, making it robust for operation in various environmental conditions.

One of the key features of the M48T224-15MH5TR is its built-in 64 Kbits of static RAM, which provides convenient and reliable data storage. This non-volatile memory is maintained by an onboard battery, allowing the device to retain data and continue timekeeping for over 10 years in the absence of an external power supply. The module's integrated crystal and battery design simplifies the implementation process, as it does not require additional external components for its timekeeping functions.

The device offers a serial interface for communication, enabling easy integration with microcontrollers and other digital systems. Its functions include clock/calendar with subsecond precision, alarm interrupts, and programmable square wave output. These features make the M48T224-15MH5TR a versatile component for applications such as embedded systems, utility meters, POS terminals, and network servers.

Moreover, the M48T224-15MH5TR is designed with a watch-dog timer and a power-on reset function, which contribute to system reliability by providing additional layers of protection against system failures or malfunctions.

STMicroelectronics' commitment to quality ensures that the M48T224-15MH5TR meets the stringent requirements of industrial-grade components, providing a reliable and durable solution for timekeeping and memory backup purposes. With its comprehensive feature set and robust design, the M48T224-15MH5TR is an excellent choice for designers looking to incorporate a trusted RTC module into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess