EN
  • EN
  • DE

TMS320DM641AZDK6

Part No TMS320DM641AZDK6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-FBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
Win Source Part Number 797396-TMS320DM641AZDK6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM641
Introduction Date September 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM641AZDK6 CAD Model

Description

The TMS320DM641AZDK6 is a high-performance digital media processor from Texas Instruments (TI), part of the TMS320DM64x series of Digital Signal Processors (DSPs). This device is specifically designed to meet the rigorous demands of digital media applications, offering a unique blend of digital signal processing and high-level functionality.

Key Features

  • High-Performance DSP: Equipped with a 600 MHz TMS320C64x™ DSP core, this processor delivers up to 4800 million instructions per second (MIPS), making it ideal for multitasking environments and high-speed signal processing.
  • Memory Flexibility: The TMS320DM641AZDK6 features a variety of memory interfaces, including a 32-bit DDR SDRAM memory interface and an 8/16-bit asynchronous memory interface, providing flexibility for system designers.
  • Integrated Peripherals: It comes with a host of integrated peripherals such as two video ports, a 10/100 Mb/s Ethernet MAC, a 64-channel enhanced direct memory access (EDMA) controller, and more, enabling a reduction in system costs and complexity.
  • Robust Video Processing: With its video processing capabilities, this DSP can handle multiple video formats and is capable of performing advanced video analytics, making it suitable for applications in surveillance, streaming, and broadcasting.
  • Power Efficiency: Designed for optimal power consumption, the TMS320DM641AZDK6 is an excellent choice for applications where power efficiency is crucial without compromising on processing power.

Applications

The versatility of the TMS320DM641AZDK6 allows it to be used in a wide range of applications. It's particularly well-suited for:

  • Professional audio equipment
  • High-definition video processing
  • Video conferencing systems
  • Security and surveillance systems
  • Medical imaging
  • Telecommunications infrastructure

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320DM641AZDK6, including detailed datasheets, technical documentation, software tools, and a supportive community forum. Developers can also access TI's comprehensive design resources to accelerate product development and bring their digital media applications to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess