EN
  • EN
  • DE

MCP41100-E/SN

Part No MCP41100-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788312-MCP41100-E/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP41100
Introduction Date November 07, 2000
ECCN EAR99
Country of Origin Thailand , China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP41100-E/SN CAD Model

Description

The MCP41100-E/SN is a high-quality digital potentiometer integrated circuit (IC) manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog and Flash-IP solutions. This digital potentiometer offers a versatile solution for applications that require precise resistance adjustments controlled via a digital interface.

Key Features

  • Single Channel: The MCP41100-E/SN features a single resistor network for applications needing one adjustable resistor.
  • 8-bit Resolution: With 256 resistive steps, it provides fine adjustment of the resistance, allowing for precise control over the analog signal.
  • Serial Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) for communication, enabling easy integration with most microcontrollers.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Non-volatile Memory: The wiper settings are stored in non-volatile memory, ensuring the last set position is retained even after power is removed.
  • Compact Package: Housed in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP41100-E/SN is ideal for applications where board space is at a premium.

Applications

The MCP41100-E/SN digital potentiometer is suitable for a wide array of applications. It is commonly used in:

  • Automated adjustments to control system gain or offset.
  • Calibration of system parameters in real-time without the need for mechanical potentiometers.
  • Audio equipment for volume and tone control.
  • Adjustable power supplies and voltage dividers.
  • Automotive electronics where environmental conditions can degrade mechanical potentiometers.

Conclusion

The MCP41100-E/SN is a versatile, reliable digital potentiometer that offers precise control over resistance settings through a digital SPI interface. Its compact form factor and robust feature set make it an excellent choice for designers looking to add adjustable resistance capabilities to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess