EN
  • EN
  • DE

MCP4231T-103E/ST

Part No MCP4231T-103E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 129TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000566-MCP4231T-103E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Package Tape & Reel (TR) /Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP4231T-103E/ST CAD Model

Description

Microchip MCP4231T-103E/ST Digital Potentiometer

The MCP4231T-103E/ST is a versatile digital potentiometer designed and manufactured by Microchip Technology. This device offers a reliable solution for applications requiring precise resistance tuning controlled by a digital interface. The MCP4231T-103E/ST is part of Microchip's MCP41/42 series of digital potentiometers, which are well-suited for adjusting and calibrating system parameters, replacing mechanical potentiometers, or controlling variable resistors in a circuit.

Key Features:

  • Resistance Value: The device features a 10kΩ resistance value, providing a wide range of adjustment for various applications.
  • Dual-Channel: Equipped with two independent potentiometer channels, it allows for dual adjustments or use in stereo audio applications.
  • Interface: It utilizes a simple SPI (Serial Peripheral Interface) for communication, enabling easy integration with most microcontrollers.
  • Resolution: The MCP4231T-103E/ST offers a 7-bit (128 wiper steps) resolution, ensuring fine-grained control over the resistance settings.
  • Package: This digital potentiometer comes in a TSSOP-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.
  • Non-Volatile Memory: The wiper settings can be stored in non-volatile memory, ensuring that the device retains the last position after power cycling.
  • Power Supply: The MCP4231T-103E/ST operates with a single 2.7V to 5.5V power supply, providing flexibility in various power environments.

Applications:

The MCP4231T-103E/ST digital potentiometer is suitable for a broad range of applications, including:

  • Automated adjustments in consumer electronics
  • Calibration systems for industrial equipment
  • Volume control in audio devices
  • Adjustable power supplies and regulators
  • LED lighting control
  • Automotive electronics

With its robust feature set and reliable performance, the MCP4231T-103E/ST from Microchip Technology is an excellent choice for designers looking to incorporate digital potentiometers into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess