EN
  • EN
  • DE

MCP4131-503E/MF

Part No MCP4131-503E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 129TAP 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-DFN (3x3)
Package / Case 8-VDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366617-MCP4131-503E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4131-503E/MF CAD Model

Description

Microchip Technology's MCP4131-503E/MF Digital Potentiometer

The MCP4131-503E/MF is a high-performance, 7-bit (128 wiper steps) digital potentiometer that offers a versatile solution for applications requiring precise resistance tuning. Manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors, this device integrates state-of-the-art digital-to-analog converter technology to simulate the analog functionality of a traditional potentiometer or variable resistor.

This digital potentiometer operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for a wide array of low-power and portable applications. The MCP4131-503E/MF comes in a compact 8-lead 2x3 TDFN package, which is ideal for space-constrained designs. The device features a nominal resistance of 50 kΩ, providing designers with a broad resistance range to work with.

Communication with the MCP4131-503E/MF is achieved through a standard SPI interface, which enables easy integration into existing digital systems. This interface allows for both volatile and non-volatile wiper control, ensuring flexibility for various application requirements. The non-volatile memory feature is particularly useful as it enables the potentiometer to retain its wiper position through power cycles, a critical function for maintaining calibration settings.

The device is well-suited for a variety of applications, including but not limited to, adjustable power supplies, LCD screen calibration, audio/visual equipment, and automotive electronics. Its electronic nature makes it more reliable over mechanical potentiometers, as it is less susceptible to wear and environmental factors such as dust and humidity.

Overall, the MCP4131-503E/MF digital potentiometer from Microchip Technology is an excellent choice for designers looking for a reliable, precise, and easily integrated solution for resistance tuning. Its combination of features ensures it can meet the needs of both simple and complex circuit designs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6027 $52.0540
47+ $2.1355 $100.3685
73+ $2.0688 $151.0224
100+ $2.0021 $200.2100
130+ $1.9353 $251.5890
173+ $1.7351 $300.1723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess