EN
  • EN
  • DE

MCP42050-I/P

Part No MCP42050-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP42050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366613-MCP42050-I/P
Ultra Librarian 3D Model Ultra Librarian MCP42050-I/P CAD Model

Description

Microchip Technology MCP42050-I/P Digital Potentiometer

The MCP42050-I/P is a high-performance digital potentiometer designed by Microchip Technology, a leader in innovative semiconductor solutions. This versatile component offers a dual-channel, 8-bit resolution, and is encapsulated in a DIP-14 package, making it suitable for a wide range of applications, including calibration and adjustable power supplies.

One of the standout features of the MCP42050-I/P is its 50 kΩ resistance value, which allows for precise control over the signal conditioning within electronic circuits. With a voltage range of 2.7V to 5.5V, this digital potentiometer can be easily integrated into both low and standard voltage systems, providing a flexible solution for designers.

The device communicates via a standard SPI interface, ensuring compatibility with most microcontrollers and digital systems. This interface allows for seamless integration and control, making the MCP42050-I/P an ideal choice for digital adjustment applications where an analog potentiometer would traditionally be used.

Durability and reliability are key aspects of the MCP42050-I/P, as it is designed to withstand harsh industrial environments. Its operating temperature range of -40°C to +125°C ensures stable performance under extreme conditions, making it suitable for automotive, industrial, and consumer electronics.

Additionally, the MCP42050-I/P offers non-volatile memory (EEPROM), which means that the last wiper position is saved even when the power is turned off, ensuring consistent performance and reducing the need for recalibration upon system power-up.

In summary, the Microchip Technology MCP42050-I/P digital potentiometer is a robust, versatile component that simplifies the design process and enhances the functionality of a wide array of electronic systems. Its precision, communication capabilities, and durability make it an essential tool for engineers looking to optimize their designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess