EN
  • EN
  • DE

MCP4232-104E/UN

Part No MCP4232-104E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1221100-MCP4232-104E/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4232
Introduction Date September 24, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4232-104E/UN CAD Model

Description

MCP4232-104E/UN - Dual 7-Bit Digital Potentiometer

The MCP4232-104E/UN is a high-performance, dual-channel digital potentiometer integrated circuit designed by Microchip Technology. This device offers a versatile solution for applications requiring precise resistance tuning controlled by digital signals. The MCP4232-104E/UN is part of Microchip's MCP42XX series and is widely used in various electronic applications such as adjustable power supplies, LCD screen calibration, and audio signal conditioning.

Key Features:

  • Resistance Options: The MCP4232 comes with two independently programmable potentiometers, each with a resistance value of 100kΩ.
  • Resolution: Each potentiometer channel has a 7-bit (128 steps) resolution, providing fine adjustment capabilities for the desired application.
  • Interface: The device supports a user-friendly SPI (Serial Peripheral Interface), enabling easy communication with most microcontrollers.
  • Operating Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The MCP4232-104E/UN is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C.
  • Non-Volatile Memory: It features non-volatile memory (EEPROM) to store the wiper position, ensuring the last set position is retained across power cycles.
  • Packaging: The device is available in a 14-lead TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.

Applications:

The MCP4232-104E/UN digital potentiometer is suitable for a wide range of applications, including:

  • Automated calibration systems
  • Programmable filters and oscillators
  • Adjustable power supplies and voltage dividers
  • Audio processing and control
  • LED brightness control
  • Automotive electronics

With its combination of dual-channel configuration, precision, and robustness, the MCP4232-104E/UN from Microchip Technology is an ideal choice for designers looking to implement digitally controlled resistance settings in their electronic designs.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess