EN
  • EN
  • DE

MCP4242-502E/UN

Part No MCP4242-502E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 129TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 5k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366615-MCP4242-502E/UN
Ultra Librarian 3D Model Ultra Librarian MCP4242-502E/UN CAD Model

Description

The MCP4242-502E/UN is a dual-channel, 7-bit (128 wiper steps) digital potentiometer device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This digital potentiometer, often referred to as a digipot, is a versatile component used in various applications requiring precision and reliability in the adjustment of resistance values.

Key Features:

  • Resistance Options: The MCP4242-502E/UN offers a nominal resistance of 5kΩ per potentiometer channel, providing a wide range of adjustability for various circuit requirements.
  • Dual-Channel: With two independent potentiometer channels, users can control multiple circuit elements simultaneously, making it an efficient choice for space-constrained designs.
  • Non-Volatile Memory: The device features non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after the power is turned off.
  • I2C Interface: The MCP4242-502E/UN utilizes an I2C serial interface for communication, which allows for easy integration into a microcontroller-based system with minimal pin usage.
  • Power Supply Range: It operates from a single power supply ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Extended Temperature Range: The device is designed to perform over an industrial temperature range of -40°C to +125°C, making it reliable for use in harsh environmental conditions.
  • Compact Packaging: The MCP4242-502E/UN is available in a 14-lead TSSOP package, ensuring a small footprint on printed circuit boards (PCBs).

Applications:

The MCP4242-502E/UN is ideal for a multitude of applications, including:

  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits in industrial and automotive systems
  • Programmable power supplies and battery chargers
  • LED lighting control and RGB color mixing
  • Feedback systems requiring trim adjustments

With its robust feature set and Microchip's reputation for quality, the MCP4242-502E/UN digital potentiometer is a top choice for designers looking to add flexible, precise control to their electronic systems.

You May Also Be Interested in

Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess