EN
  • EN
  • DE
  • IT

MCP4452-104E/ST

Part No MCP4452-104E/ST
Manufacturer Microchip Technology
Catalog OEM Souring
Description IC 100k I2Cquad Ch Rheo 8bit volatile memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466654-MCP4452-104E/ST
Manufacturer Microchip Technology
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 257
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Mounting Type Surface Mount
Grade -
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Ultra Librarian 3D Model Ultra Librarian MCP4452-104E/ST CAD Model

Description

The MCP4452-104E/ST from Microchip Technology is a digitally controlled potentiometer (DCP) or rheostat that enables variable resistance configurations through I2C commands. As a quad-channel, 8-bit, volatile memory device, it offers 100kΩ resistance settings, making it extremely flexible for fine-tuning electrical parameters in real-time. This microchip is particularly beneficial in applications where adjustment of current flow, signal amplitude, or tuning of circuit parameters is essential without the need for physical trimmers or variable resistors. Its use in audio applications, brightness control in LED lighting, and calibration of circuit parameters showcases its adaptability. The MCP4452-104E/ST's I2C interface allows for seamless integration into existing digital systems, facilitating easy communication and adjustments. The chip's volatile memory means it will return to its default state upon power cycling, making it ideal for applications where temporary adjustments are needed, and permanent changes are not desired. Its precision, combined with ease of use, offers a versatile solution for developers seeking to enhance the interoperability and performance of their electronic systems.

You May Also Be Interested in

Abracon LLC
CRYSTAL 26.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Amd
32M Flash
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7938 $50.2884
44+ $2.2924 $100.8656
68+ $2.2207 $151.0076
94+ $2.1491 $202.0154
121+ $2.0775 $251.3775
162+ $1.8625 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess