EN
  • EN
  • DE

MCP4462-104E/ST

Part No MCP4462-104E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 257TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
Manufacturer Microchip Technology
Series WiperLock™
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP4462
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884204-MCP4462-104E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4462-104E/ST CAD Model

Description

MCP4462-104E/ST Digital Potentiometer

The MCP4462-104E/ST from Microchip Technology is a versatile digital potentiometer that offers a perfect blend of performance and flexibility for a variety of applications. This integrated circuit (IC) allows for precision control of voltage and current, making it an ideal solution for adjusting and calibrating electronic circuits in real-time.

Key Features:

  • Resistance Value: The device features a 100kΩ resistance with a 257-step resolution, providing a fine level of adjustment for various applications.
  • Quad Channel: It comes with four independent potentiometer channels, which allows for multiple adjustments within a single IC, saving space and reducing complexity in circuit design.
  • Non-Volatile Memory: The MCP4462-104E/ST includes non-volatile memory to store the wiper position, ensuring that settings are retained even after power is removed.
  • I2C Interface: The device supports an I2C serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.7V to 5.5V, accommodating various power supply levels.
  • Extended Temperature Range: The digital potentiometer is designed to function over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Compact Package: Housed in a TSSOP-14 package, the MCP4462-104E/ST is compact and ideal for space-constrained applications.

Applications:

The MCP4462-104E/ST is commonly used in applications such as:

  • Automated Calibration Systems
  • Programmable Power Supplies
  • Audio/Visual Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Equipment

Microchip Technology's MCP4462-104E/ST digital potentiometer is a reliable and precise solution that offers designers a high degree of control and customization in a small form factor. Whether it's for fine-tuning audio circuits or calibrating sensors in an industrial setting, this digital potentiometer is a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess