EN
  • EN
  • DE

MCP4562T503QE/MF

Part No MCP4562T503QE/MF
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Digital Potentiometers, 257Taps, -40 to 125°C, DFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078195-MCP4562T503QE/MF
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP4562T503QE/MF CAD Model

Description

Microchip Technology's MCP4562T-503E/MF Digital Potentiometer

The MCP4562T-503E/MF is a high-performance digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and versatile device is part of Microchip's MCP4562 series, which offers a range of digital potentiometers that provide precise resistance adjustments in a variety of electronic applications.

The MCP4562T-503E/MF is housed in an 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and suitable for surface-mount technology (SMT), making it an excellent choice for modern compact electronic designs. It offers a resistance value of 50kΩ with a tolerance of ±20%, which can be digitally controlled through an I²C-compatible interface.

This digital potentiometer features 257 wiper positions, allowing for fine-grained resistance adjustments. It operates over a wide voltage range of 2.7V to 5.5V, making it compatible with most common logic levels and suitable for use in both 3.3V and 5V systems. The MCP4562T-503E/MF is capable of handling a maximum current of 5mA and offers non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after the device is powered off.

Key features of the MCP4562T-503E/MF include:

  • Single Resistor Network with 50kΩ value
  • Non-volatile EEPROM to store user settings
  • 257 Wiper Positions for fine adjustment
  • I²C Serial Interface for easy integration
  • Wide operating voltage range (2.7V to 5.5V)
  • Low Tempco (Temperature Coefficient)
  • Low-power operation and shutdown mode
  • Multiple devices can be controlled by a single I²C bus

Applications for the MCP4562T-503E/MF are diverse and include settings such as adjustable power supplies, LCD screen brightness control, audio equipment, gain and offset adjustment, and automotive electronics. Its robust design and digital interfacing make it a reliable and flexible solution for both simple and complex circuitry adjustments.

Overall, the MCP4562T-503E/MF from Microchip Technology is a testament to the company's commitment to providing innovative and practical components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess