EN
  • EN
  • DE

MCP4728A4-E/UN

Part No MCP4728A4-E/UN
Manufacturer Microchip Technology
Description Digital to Analog Converter, 12Bits, 800µA, MSOP-10, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
RoHS Non-Compliant
Win Source Part Number 1176256-MCP4728A4-E/UN
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4728A4-E/UN CAD Model

Description

The MCP4728A4-E/UN is a precision quad 12-bit Digital-to-Analog Converter (DAC) with non-volatile memory (EEPROM) integrated into a single device. Manufactured by Microchip Technology, this component is designed to deliver high-performance and accuracy for a wide range of applications that require digital-to-analog signal conversion.

Key Features

  • Resolution: 12-bit resolution provides fine-grain control, allowing for precise signal generation with 4096 possible output levels.
  • Channels: Four DAC channels enable the simultaneous output of four analog signals from digital input, making it ideal for complex systems requiring multiple signal outputs.
  • EEPROM Memory: Onboard non-volatile memory allows for the storage of DAC register settings, which means the device can retain configuration settings even after power cycling.
  • Interface: An I2C-compatible serial interface facilitates easy communication with most microcontrollers, ensuring broad compatibility and simple integration into existing systems.
  • Power Supply: A wide operating voltage range from 2.7V to 5.5V provides flexibility for use in various applications and ensures compatibility with both 3.3V and 5V systems.
  • Programmable: Each DAC channel can be individually programmed with its own voltage reference, power-down state, and gain selection, providing maximum flexibility for end-user applications.

Applications

The MCP4728A4-E/UN is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Battery-powered devices and power supply control
  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Consumer electronics

Conclusion

The MCP4728A4-E/UN from Microchip Technology stands out as a robust and reliable solution for systems requiring multiple, precise analog outputs. It is a testament to Microchip's commitment to providing advanced technology that enhances performance and simplifies design processes across a broad range of applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3714 $61.8570
12+ $10.1510 $121.8120
18+ $9.8338 $177.0084
25+ $9.5165 $237.9125
32+ $9.1993 $294.3776
43+ $8.2476 $354.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess