Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Number of Bits 8
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Part Number Series MCP4802
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811793-MCP4802-E/P
Ultra Librarian 3D Model Ultra Librarian MCP4802-E/P CAD Model

Description

Microchip Technology MCP4802-E/P Digital-to-Analog Converter (DAC)

The MCP4802-E/P from Microchip Technology is a dual channel 8-bit Digital-to-Analog Converter (DAC) with on-board voltage reference and an SPI interface. This DAC device is designed to deliver high-performance, low-power consumption and ease of use, making it an ideal solution for applications requiring a precise analog output from a digital source.

Key Features:

  • Dual 8-Bit DAC: The MCP4802-E/P features two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
  • Internal Voltage Reference: An on-chip precision voltage reference provides a stable voltage for the DAC, eliminating the need for an external reference and simplifying the design.
  • SPI Interface: The Serial Peripheral Interface (SPI) offers high-speed communication and easy integration with most microcontrollers.
  • Extended Temperature Range: This device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP4802-E/P features a low-power design that helps to minimize power consumption.
  • Compact Package: Available in a PDIP-8 package, the MCP4802-E/P is compact and suitable for space-constrained applications.

Applications:

The MCP4802-E/P DAC is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Audio applications

Conclusion:

The Microchip MCP4802-E/P is a reliable and efficient solution for converting digital signals into precise analog voltages. With its dual-channel output, integrated voltage reference, and SPI communication, it is a top choice for designers looking for a high-quality DAC for their embedded systems. Whether it's for industrial control systems or consumer electronics, the MCP4802-E/P offers the performance and flexibility needed for a wide range of applications.

You May Also Be Interested in

Linear Technology
Dual 12-Bit Rail-to-Rail Micropower DACs
Need more? Email Us
ECAD model for LTC1454CN
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for MB88346BPF-G-BND
Analog Devices Inc.
+3 V, Dual, Serial Input Complete 12-Bit DAC
Lowest to $125.3053
ECAD model for AD8303ARZ
Rohm Semiconductor
8bit 12ch D/A converter
Need more? Email Us
ECAD model for BH2221FV
Maxim Integrated
CMOS Serial Input 12-Bit DAC
Need more? Email Us
ECAD model for MX7543KN
Texas Instruments
2.7-V TO 5.5-V, LOW POWER, 12-BIT, DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $24.2446
ECAD model for TLV5636CDRG4
Linear Technology
Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Need more? Email Us
ECAD model for LTC1257CN8
Analog Devices Inc.
LC2MOS Microprocessor-Compatible 14-Bit DAC
Lowest to $67.0918
ECAD model for AD7538KRZ
Maxim Integrated
Dual, Serial-Input, Voltage-Output, 12-Bit MDAC
Lowest to $16.0038
ECAD model for MAX532BEPE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention