Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221121-MCP4802-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4802
Introduction Date April 11, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4802-E/MS CAD Model

Description

Microchip Technology's MCP4802-E/MS Digital-to-Analog Converter

The MCP4802-E/MS from Microchip Technology is a high-performance, dual-channel 8-bit Digital-to-Analog Converter (DAC) that offers excellent accuracy and stability in a compact form factor. Designed to meet the demanding requirements of industrial, automotive, and consumer applications, this versatile DAC provides a cost-effective solution for precise voltage control and signal generation.

This device comes in a space-saving 10-MSOP package and operates over an extended temperature range, making it suitable for a variety of challenging environments. The MCP4802-E/MS features an external voltage reference input, which allows for flexible scaling of the output voltage to match specific application requirements.

Key features of the MCP4802-E/MS include:

  • Two 8-bit DAC channels: This allows for simultaneous output of two different analog signals, enhancing its utility in complex systems.
  • External Voltage Reference Input: It offers adjustable output voltage ranges, providing greater flexibility in tuning the output as needed.
  • SPI Interface: The Serial Peripheral Interface ensures simple communication with microcontrollers and other digital systems, making it easy to integrate into a wide range of applications.
  • Low Power Consumption: With its efficient power management, the MCP4802-E/MS is ideal for battery-operated devices.
  • Extended Temperature Range: Reliable performance is guaranteed from -40°C to +125°C, catering to both commercial and industrial needs.

The MCP4802-E/MS is particularly suited for applications requiring fine-grain voltage adjustments, such as programmable power supplies, calibration systems, and digital potentiometer replacements. Its precise control capabilities also make it an excellent choice for audio applications and waveform generation, where signal integrity is paramount.

With its combination of dual-channel output, high accuracy, and ease of use, the MCP4802-E/MS from Microchip Technology stands out as a versatile and reliable component for your digital-to-analog conversion needs.

You May Also Be Interested in

Renesas Electronics America
8-bit 2ch D/A Converter with Buffer Amplifiers for I2C BUS (Corresponds to Fast mode)
Lowest to $3.6531
ECAD model for R2A20152NS
Linear Technology
Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Need more? Email Us
ECAD model for LTC1257CN8
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for MB88346BPF-G-BND
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for MB88346BPF-G-BND-JN-EF
Analog Devices Inc.
LC2MOS Microprocessor-Compatible 14-Bit DAC
Lowest to $67.0918
ECAD model for AD7538KRZ
Texas Instruments
8-BIT, 100 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for THS5641AIDWRG4
Analog Devices Inc.
2.5 V to 5.5 V, 500 uA, 2-Wire Interface Quad Voltage Output, 8-/10-/12-Bit DACs
Need more? Email Us
ECAD model for AD5305BRM-REEL
Intersil Corporation
CMOS Video Speed, 8-Bit, 50 MSPS, R2R D/A Converters
Need more? Email Us
ECAD model for CA3338AMZ
Linear Technology
Improved Industry Standard Serial 12-Bit Multiplying DACs
Need more? Email Us
ECAD model for LTC7543GKN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4756 $74.2680
65+ $2.0313 $132.0345
100+ $1.9678 $196.7800
140+ $1.9043 $266.6020
180+ $1.8409 $331.3620
240+ $1.6503 $396.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 776 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention