EN
  • EN
  • DE

MCP4821T-E/MS

Part No MCP4821T-E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8MSOP / 8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Part Number Series MCP4821
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808972-MCP4821T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4821T-E/MS CAD Model

Description

Microchip Technology's MCP4821T-E/MS Digital-to-Analog Converter

The MCP4821T-E/MS is a high-performance, single-channel 12-bit Digital-to-Analog Converter (DAC) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision DAC is an ideal choice for applications requiring a compact, easy-to-use, and highly accurate analog output. The device is encapsulated in an MSOP-8 package, which is designed for space-constrained applications.

Key Features:

  • Resolution: The MCP4821T-E/MS boasts a 12-bit resolution, providing fine analog output with a total of 4096 possible output levels. This ensures smooth and precise control for a wide range of applications.
  • Internal Voltage Reference: It comes with an on-board precision voltage reference of 2.048V, with a 1% tolerance. This internal reference reduces the number of external components required and simplifies the design process.
  • Interface: The device communicates via a simple SPI-compatible serial interface, which enables easy connection to most microcontrollers and allows for high-speed data transfer.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V systems. This flexibility allows the DAC to be used in a variety of power environments.
  • Extended Temperature Range: The MCP4821T-E/MS is designed to perform reliably over an industrial temperature range of -40°C to +125°C, ensuring stable operation in harsh environments.
  • Packaging: The device is available in an 8-lead MSOP package, which is known for its small size and reliability.

Applications:

The MCP4821T-E/MS is versatile and can be used in a multitude of applications including industrial automation, portable instrumentation, data acquisition systems, and digital gain and offset adjustment. Its high resolution and stability make it particularly well-suited for applications that require precise control of analog signals.

With its integrated features and ease of use, the MCP4821T-E/MS from Microchip Technology represents a robust solution for designers looking to implement accurate analog output functionality with minimal external components and board space.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $9.7932
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $5.8755
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 16CDIP / Bit Digital to Analog Converter
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.2668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4180 $53.0160
28+ $3.6250 $101.5000
43+ $3.5117 $151.0031
59+ $3.3985 $200.5115
77+ $3.2852 $252.9604
102+ $2.9453 $300.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess