EN
  • EN
  • DE

MCP6002

Part No MCP6002
Manufacturer Microchip Technology
Description 1 MHz Bandwidth Low Power Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221128-MCP6002
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Portable Devices, Industrial, Signal Processing, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MCP6002 CAD Model

Description

MCP6002 Dual Operational Amplifier

The MCP6002 from Microchip Technology is a dual operational amplifier (op-amp) designed for general-purpose applications. This low-power device is part of Microchip's family of CMOS op-amps offering high performance with minimal power consumption. The MCP6002 is ideal for battery-powered applications due to its low quiescent current and extends the battery life of portable devices without compromising on performance.

Key Features

  • Supply Voltage Range: The MCP6002 operates with a single supply voltage ranging from 1.8V to 6.0V, making it versatile for both single-cell battery-operated devices and standard 5V systems.
  • Quiescent Current: With a low quiescent current of just 100 µA (typical), it is exceptionally efficient for power-sensitive applications.
  • Gain Bandwidth Product: The op-amp features a respectable 1 MHz gain bandwidth product, providing a good balance between speed and power consumption.
  • Rail-to-Rail Output: The output swing extends to both supply rails, ensuring maximum dynamic range within the full supply voltage spectrum.
  • Extended Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh environments and industrial applications.
  • PSRR and CMRR: High power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) provide excellent performance in environments with fluctuating supply voltages and common-mode noise.

Applications

The MCP6002 is used in a wide array of applications due to its versatility and efficiency. Common uses include sensor interfacing, portable electronic devices, analog filters, battery management, error amplification, and medical device electronics. Its small package size and low power consumption make it an excellent choice for space-constrained applications.

Availability

Microchip Technology provides the MCP6002 in various packages, including the 8-pin PDIP, SOIC, and MSOP, which are suitable for different types of PCB layouts and space requirements. The product is available through Microchip's extensive distribution network, ensuring easy accessibility for designers and manufacturers globally.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1977 $58.3215
625+ $0.1850 $115.6250
975+ $0.1786 $174.1350
1,395+ $0.1659 $231.4305
1,815+ $0.1594 $289.3110
2,265+ $0.1531 $346.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518,094 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess