EN
  • EN
  • DE

MCP6007T-E/SN

Part No MCP6007T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 1.6 mV
Current - Supply 50µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6007
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP6007T-E/SNTR,150-MCP6007T-E/SNCT,150-MCP6007T-E/SNDKR
Standard Package 3,300
Win Source Part Number 1321688-MCP6007T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6007T-E/SN CAD Model

Description

Microchip Technology MCP6007T-E/SN Operational Amplifier

The MCP6007T-E/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to address the needs of a wide range of applications requiring efficient power consumption and accurate signal amplification. This op-amp is part of the MCP600x family and is notable for its low power operation and small footprint, making it particularly suitable for portable and battery-powered devices.

With a quiescent current of just 100 µA (typical), the MCP6007T-E/SN is optimized for energy-saving applications without compromising performance. This device operates with a single supply voltage ranging from 1.8V to 6.0V, providing designers with flexibility in various voltage environments. The extended temperature range from -40°C to +125°C ensures reliable performance across diverse operating conditions.

The MCP6007T-E/SN features a gain bandwidth product of 1 MHz, which allows for sufficient bandwidth for a range of low-frequency applications. The op-amp also boasts a low typical offset voltage of 150 µV, making it an excellent choice for applications requiring high accuracy and precision, such as sensor interfaces, analog filters, and low-speed signal conditioning.

This operational amplifier comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into various circuit designs. The MCP6007T-E/SN also offers rail-to-rail input and output swing, which maximizes the dynamic range when operating from low supply voltages, a critical feature for battery-operated devices.

In summary, the MCP6007T-E/SN from Microchip Technology is a versatile and reliable component that provides a perfect blend of low power consumption, high accuracy, and wide operating voltage range, suitable for a multitude of applications in the industrial, automotive, consumer, and medical sectors.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2435 $51.1350
440+ $0.2278 $100.2320
685+ $0.2200 $150.7000
980+ $0.2043 $200.2140
1,275+ $0.1964 $250.4100
1,595+ $0.1886 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess