EN
  • EN
  • DE

MCP6024-E/P

Part No MCP6024-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MCP6024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6024-E/P-NDR, MCP6024EP
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926710-MCP6024-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6024-E/P CAD Model

Description

MCP6024-E/P Operational Amplifier from Microchip Technology

The MCP6024-E/P is a high-precision quad operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to operate with a single supply voltage as low as 2.7V, while also supporting dual supply configurations for increased flexibility. Its maximum supply voltage reaches up to 5.5V, making it an excellent choice for low-power applications.

With a bandwidth of 10 kHz, the MCP6024-E/P provides the perfect balance between low-power consumption and adequate frequency response for a wide array of applications, including automotive, consumer electronics, and industrial systems. The device features a low typical quiescent current of 1 µA, which is essential for battery-powered devices where power efficiency is critical.

One of the key attributes of the MCP6024-E/P is its rail-to-rail input/output capability, which allows for a wide dynamic range at the output, especially beneficial when operating at lower supply voltages. This feature ensures that the op-amp can drive loads effectively and makes full use of the supply voltage range, maximizing signal amplitude without clipping.

The MCP6024-E/P op-amp is characterized by its low input offset voltage and low noise, which are vital for high-accuracy sensing and amplification tasks. This makes it suitable for precision analog applications, such as sensor interfacing, A/D converter driving, and other signal conditioning requirements.

Packaged in a PDIP-14 (Plastic Dual In-line Package), the MCP6024-E/P is designed for through-hole mounting, which is beneficial for prototyping, educational purposes, and in environments where manual assembly or adjustments are necessary. Its robust design ensures reliable performance in a wide temperature range, making it a versatile choice for challenging operating conditions.

Overall, the MCP6024-E/P from Microchip Technology is a versatile, high-performance solution for designers looking to enhance the efficiency and precision of their analog circuits without compromising on power consumption or space.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2701 $52.7010
24+ $4.3242 $103.7808
36+ $4.1891 $150.8076
50+ $4.0540 $202.7000
64+ $3.9188 $250.8032
86+ $3.5134 $302.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess