EN
  • EN
  • DE

MCP6024T-E/SLVAO

Part No MCP6024T-E/SLVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 250 µV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP6024
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6024T-E/SLVAOTR
Standard Package 2,600
Win Source Part Number 1319289-MCP6024T-E/SLVAO
Ultra Librarian 3D Model Ultra Librarian MCP6024T-E/SLVAO CAD Model

Description

The MCP6024T-E/SLVAO from Microchip Technology is a high precision quad operational amplifier (op-amp) that offers a combination of features making it ideal for a variety of applications in the consumer, industrial, and automotive sectors. This particular model is part of the MCP602x family, which is known for its low power consumption and general-purpose nature.

Key Features

  • Supply Voltage Range: The device operates from a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in both battery-powered and traditional powered applications.
  • Gain Bandwidth Product: With a 10 MHz gain bandwidth product, the MCP6024T-E/SLVAO can handle a wide range of frequencies, making it suitable for audio processing, filters, and many other signal conditioning tasks.
  • Low Quiescent Current: The op-amp features a low quiescent current of 1.0 mA (typical), which is advantageous for power-sensitive designs.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range in low voltage applications.
  • PSRR and CMRR: High power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR) ensure that the output signal is less affected by power supply fluctuations and common-mode noise, respectively.

Applications

The MCP6024T-E/SLVAO is versatile enough to be used in a variety of applications, including:

  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Automotive electronics
  • Portable devices
  • Medical monitoring devices

In summary, the MCP6024T-E/SLVAO is a robust and reliable choice for designers looking for a quad operational amplifier that offers low power consumption, a wide operating voltage range, and high-frequency performance. Its extended temperature range and rail-to-rail output make it an adaptable component for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess