EN
  • EN
  • DE

MCP6031T-E/OT

Part No MCP6031T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Precision Amplifier R-R I/O 5.5V Automotive 5-Pin SOT-23 T/R / IC OPAMP GP 10KHZ RRO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 023098-MCP6031T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP6031
Introduction Date March 29, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP6031T-E/OT CAD Model

Description

Microchip Technology's MCP6031T-E/OT Operational Amplifier

The MCP6031T-E/OT is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This particular model is part of Microchip's MCP603x family of op-amps that are designed to offer low power consumption while maintaining high accuracy, making them ideal for battery-powered applications and precision analog circuits.

The MCP6031T-E/OT is characterized by its low offset voltage of just 150 µV max and an outstanding offset drift of 1 µV/°C, ensuring stable performance over a wide temperature range. With a gain bandwidth product of 10 kHz and a quiescent current of only 900 nA, this op-amp is optimized for low-frequency applications such as sensor interfacing, portable instrumentation, and other applications where energy efficiency is paramount.

One of the key features of the MCP6031T-E/OT is its extended temperature range, operating reliably from -40°C to +125°C. This makes it suitable for industrial and automotive applications where extreme conditions are often encountered. Additionally, the device offers a rail-to-rail input and output swing, which maximizes the dynamic range in single-supply operations as low as 1.8V and up to 5.5V.

The op-amp comes in a small SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still provides excellent electromagnetic interference (EMI) rejection, thus preserving signal fidelity in noisy environments.

For engineers and designers looking for an op-amp that combines precision, low power, and high reliability, the MCP6031T-E/OT from Microchip Technology is an excellent choice. Whether it's for medical devices, consumer electronics, or automotive systems, this operational amplifier delivers consistent performance and efficiency to meet the most demanding requirements.

With its advanced features and robust design, the MCP6031T-E/OT operational amplifier exemplifies Microchip Technology's commitment to providing high-quality, innovative semiconductor products that enable designers to bring their ideas to life while optimizing power and space.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8895 $53.3700
125+ $0.8332 $104.1500
190+ $0.8051 $152.9690
270+ $0.7488 $202.1760
350+ $0.7206 $252.2100
435+ $0.6925 $301.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess