EN
  • EN
  • DE

MCP604T-E/ST

Part No MCP604T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP604T-E/STCT, MCP604T-E/STDKR, MCP604T-E/ST-NDR, MCP604T-E/STTR, MCP604T-E/ST-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884233-MCP604T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP604T-E/ST CAD Model

Description

Microchip Technology MCP604T-E/ST Operational Amplifier

The MCP604T-E/ST is a high-precision quad operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP604 series and is engineered to deliver low-power consumption and general-purpose analog processing in a wide array of electronic applications.

This particular model comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) form factor, denoted by the "-E/ST" at the end of the product name, which makes it suitable for space-constrained applications. The device operates over a standard extended temperature range, ensuring reliability and performance in various operating conditions.

The MCP604T-E/ST features a gain bandwidth product of 14 kHz with a low typical quiescent current of 600 nA per amplifier, which is ideal for battery-powered devices and other applications where power efficiency is critical. This low power consumption does not come at the expense of performance, as the op-amp provides a low input offset voltage and high common-mode rejection ratio (CMRR), ensuring accurate signal amplification with minimal noise and distortion.

With a supply voltage range of 2.5V to 5.5V, this op-amp is versatile and can be used in both single-supply and dual-supply configurations, providing designers with flexibility in their circuit designs. It also features rail-to-rail input and output swing, which extends the dynamic range and allows for better signal utilization, especially in low-voltage applications.

The MCP604T-E/ST is suitable for a variety of applications, including sensor interfacing, portable instrumentation, data acquisition systems, and analog filters. Its robust design ensures that it can handle the demands of both industrial and consumer electronics projects.

In summary, the MCP604T-E/ST from Microchip Technology is a reliable and efficient solution for those in need of a quad operational amplifier with low power consumption, high accuracy, and the flexibility to work in a range of voltages and temperatures. Whether for professional or hobbyist electronic projects, this op-amp is a solid choice for enhancing analog signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5629 $174.2772
94+ $2.4809 $233.2046
121+ $2.3978 $290.1338
162+ $2.1495 $348.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
In Stock: 4,460 pieces Factory Stock: 4,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess