EN
  • EN
  • DE

MCP634T-E/STVAO

Part No MCP634T-E/STVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 1.8 mV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP634
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342784-MCP634T-E/STVAO
Ultra Librarian 3D Model Ultra Librarian MCP634T-E/STVAO CAD Model

Description

Introducing the MCP634T-E/STVAO from Microchip Technology

The MCP634T-E/STVAO is a high-precision operational amplifier brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This operational amplifier is designed to offer a blend of performance, power efficiency, and versatility, making it an excellent choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Precision: The MCP634T-E/STVAO boasts a design that prioritizes accuracy and stability, which is crucial for applications requiring precise signal amplification.
  • Low Power Consumption: With its power-sipping characteristics, this op-amp is optimized for battery-powered and energy-conscious designs, ensuring longer operational life and reduced power costs.
  • Wide Bandwidth: It offers a broad frequency response, making it suitable for processing a variety of signal types without significant distortion or loss of fidelity.
  • Extended Temperature Range: The device is engineered to operate reliably over a wide temperature range, making it ideal for harsh environmental conditions.
  • Single-Supply Operation: This op-amp can be powered by a single supply voltage, simplifying power supply design and reducing component count.

Applications

The MCP634T-E/STVAO is versatile and can be used in multiple applications, including:

  • Automotive systems and sensors
  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Audio applications
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MCP634T-E/STVAO is no exception. It is built to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

In summary, the MCP634T-E/STVAO operational amplifier from Microchip Technology is a high-performance, low-power, and highly reliable solution suitable for a diverse array of electronic applications. Its precision and robustness make it a go-to component for engineers looking to enhance their system designs with a trusted amplifier solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess