EN
  • EN
  • DE

MCP6561RT-E/OT

Part No MCP6561RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MCP6561
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845026-MCP6561RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6561RT-E/OT CAD Model

Description

Microchip Technology's MCP6561RT-E/OT: A High-Performance Operational Amplifier

The MCP6561RT-E/OT is a single, high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision op-amp is designed for a broad range of applications, from automotive systems to industrial controls and consumer electronics.

Featuring a quiescent current of just 1 µA, the MCP6561RT-E/OT is an ideal choice for battery-powered devices and energy-efficient applications. Its low power consumption does not compromise performance, as it offers a GBWP (Gain Bandwidth Product) of 1 MHz, ensuring ample bandwidth for a variety of tasks.

The operational amplifier operates within a supply voltage range of 1.8V to 5.5V, providing designers with the flexibility to use it in systems with varying power supplies. This versatility is further enhanced by its extended temperature range, making it suitable for use in harsh environments.

The MCP6561RT-E/OT comes in a compact SOT-23-5 package, which is highly beneficial for space-constrained applications. Its small footprint allows for high-density board layouts, which is crucial for modern, miniaturized electronic devices.

Key features of the MCP6561RT-E/OT include:

  • Low quiescent current: 1 µA (typical)
  • Gain Bandwidth Product (GBWP): 1 MHz
  • Supply voltage range: 1.8V to 5.5V
  • Extended temperature range: -40°C to +125°C
  • Package type: SOT-23-5

Whether you're designing a sophisticated medical device, an automotive sensor interface, or a portable consumer electronic, the MCP6561RT-E/OT offers the precision, low power consumption, and reliability required to meet the demands of your application. With Microchip Technology's commitment to quality, this op-amp stands as a robust and versatile component for your circuit designs.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5807 $52.2630
210+ $0.4765 $100.0650
325+ $0.4616 $150.0200
450+ $0.4467 $201.0150
580+ $0.4318 $250.4440
775+ $0.3872 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,836 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess