Products specifications

Manufacturer Microchip Technology
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MCP6562
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810680-MCP6562-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6562-E/SN CAD Model

Description

The MCP6562-E/SN from Microchip Technology is a high-performance operational amplifier (op-amp) that offers a blend of features suitable for a wide range of applications. This dual operational amplifier is designed with advanced CMOS technology, which provides low power consumption while maintaining high-speed operation and a rail-to-rail input/output swing.

Key Features:

  • Supply Voltage: The MCP6562-E/SN operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Low Quiescent Current: With a quiescent current of just 1 µA (typical), it is an excellent choice for battery-powered devices and energy-efficient systems.
  • High Bandwidth: The device features a gain bandwidth product of 1 MHz (typical), which allows for fast signal processing in audio, video, and data acquisition applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability provide the maximum possible dynamic range, which is particularly useful in single-supply operations and for driving analog-to-digital converters (ADCs).
  • Extended Temperature Range: The MCP6562-E/SN is designed to operate over an extended temperature range, from -40°C to +125°C, making it suitable for industrial and automotive environments.
  • Package: Available in an 8-pin SOIC package, the MCP6562-E/SN is compact and suitable for space-constrained applications.

Applications:

The MCP6562-E/SN op-amp is ideal for a variety of applications including:

  • Portable Instrumentation
  • Sensor Interface
  • Analog Filters
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Automotive Electronics

Conclusion:

Overall, the MCP6562-E/SN operational amplifier is a reliable and efficient solution for designers who require a balance between power consumption and performance. Its low-power operation, combined with a high bandwidth and rail-to-rail I/O, makes it a versatile component for a multitude of electronic circuits and systems.

You May Also Be Interested in

Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3747 $54.9880
90+ $1.1280 $101.5200
140+ $1.0927 $152.9780
190+ $1.0575 $200.9250
245+ $1.0222 $250.4390
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,560 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention