EN
  • EN
  • DE

MCP6L04-E/ST

Part No MCP6L04-E/ST
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 226068-MCP6L04-E/ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6L04-E/ST CAD Model

Description

Microchip Technology MCP6L04-E/ST Operational Amplifier

The MCP6L04-E/ST from Microchip Technology is a high-performance, quad operational amplifier (op-amp) designed for general-purpose applications. This device features a standard 14-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide voltage range and offers a balance of low power consumption and high bandwidth, making it an ideal choice for analog signal conditioning, sensor interfacing, and other electronic circuits requiring multiple op-amps.

The MCP6L04-E/ST has a gain bandwidth product of 1 MHz and a low typical quiescent current of 100 µA per amplifier, which is advantageous for power-sensitive designs. With a supply voltage range of 2.1V to 5.5V, this op-amp can be used in both single-supply and dual-supply configurations, providing design flexibility for various applications. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Featuring rail-to-rail input and output swing, the MCP6L04-E/ST can drive signals to the power supply rails, maximizing the dynamic range in low-voltage applications. This characteristic is particularly useful in single-supply operations and in designs where headroom is limited. The op-amp also includes a chip select (CS) pin that reduces the supply current to 1 nA (typical) per amplifier, further enhancing its suitability for power-efficient and portable applications.

The MCP6L04-E/ST op-amp is designed with advanced CMOS technology, offering superior noise performance and low input bias current. This makes it an excellent choice for applications requiring high-accuracy signal amplification, such as data acquisition systems, battery-powered devices, and portable instrumentation.

In summary, the MCP6L04-E/ST by Microchip Technology is a versatile, low-power, and high-precision operational amplifier that is well-suited for a wide range of electronic applications. Its combination of features ensures that it can meet the needs of designers looking for a reliable and efficient solution in their analog circuit designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Atmel
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $2.9349

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4840 $50.8200
255+ $0.3972 $101.2860
390+ $0.3848 $150.0720
540+ $0.3724 $201.0960
695+ $0.3599 $250.1305
930+ $0.3227 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,760 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess